Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Copper Zinc |
---|---|
Body Plating Material | Gold over Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Mounting Legs | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 150µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 8.5mm, .335in |
Product Length | 8.5mm, .335in |
PCB Tail Length | 2.55mm, .1in |
RF Connector Mated Outer Diameter (Approximate) | 5mm, .19in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Quantity | 1 |
Packaging Method | Bag |
RF Interface | MCX |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Mcx Ge Ku Lei Rohs Compliant: Yes |Amp Te Connectivity 829558-3 | Newark Electronics |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder ST Thru-Hole Gold Over Nickel | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 829558-3?
Additional datasheets, footprints and schematics for 829558-3 are listed on our Part Details page. You can also find images and similar parts to 829558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829558-3 fall under?
The 829558-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 829558-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 829558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829558-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 829558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829558-3 often in real-time on the comparison pages.
What if I can't find stock of 829558-3?
You can fill out our help required form which you can use to request a quote for 829558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.