Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.74
|
18,900
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
18,900
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
18,900
in stock
|
Buy Now | |
Farnell
from US$3.27
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$3.73
|
-
|
Buy Now | |
Boersig
from US$3.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Body Material | Brass |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Product Length | .231in, 5.9mm |
Height Above PC Board | .212in, 5.384mm |
RF Connector Mated Outer Diameter (Approximate) | .177in, 4.5mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Push-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
実装方法 | Reel |
Packaging Quantity | 900 |
Packaging Method | Reel |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | MCX |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Connectors/Coaxial Connectors MCX VT JCK PCB | Rapid Electronics |
TE Connectivity - AMP MCX Jack 50Ohm Straight Surface Mount | Distrelec |
Osx Vertical Jack |Amp Te Connectivity 6061092-1 | Newark Electronics |
RF Connector, Straight, MCX Jack Receptacle | TE Connectivity 6061092-1 | RS Americas |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder ST SMD Gold T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6061092-1?
Additional datasheets, footprints and schematics for 6061092-1 are listed on our Part Details page. You can also find images and similar parts to 6061092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6061092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6061092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6061092-1 fall under?
The 6061092-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6061092-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6061092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6061092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6061092-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6061092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6061092-1 often in real-time on the comparison pages.
What if I can't find stock of 6061092-1?
You can fill out our help required form which you can use to request a quote for 6061092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.