Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
1,118
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
10,833
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
10,673
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
10,673
in stock
|
Buy Now | |
Farnell
from US$2.46
|
8,560
in stock
|
Buy Now | |
element14
from US$2.07
|
4,801
in stock
|
Buy Now | |
TTI Europe
from US$1.95
|
2,700
in stock
|
Buy Now | |
TE Store
from US$3.08
|
2,580
in stock
|
Buy Now | |
Distrelec
from US$3.05
|
160
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
Body Shape | Square |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 5.9mm, .232in |
Impedance | 50Ω |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Quantity | 50 |
実装方法 | Box |
Packaging Method | Box |
RF Interface | MCX |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors Smt Skt 50 Ohm Au |Amp Te Connectivity 1-1337582-0 | Newark Electronics |
RF CONN, MCX, JACK, 50 OHM, PCB | Farnell |
RF COAXIAL, MCX, STRAIGHT JACK, 50OHM | element14 |
MCX50 ST JCK PCB SLDR | TTI Europe |
MCX SMT Skt 50Ohm Gold Pltd RF Interface: MCX RF Connector Style: Jack Impedance: 50 Ω RF Connector Coupling Mechanism: Snap-On Operating Frequency: 6 GHz MCX Jack 50 Ω Snap-On | Coax Connector | Part Number: 1-1337582-0 | Internal Number: 1-1337582-0 | TE Connectivity | TE Store |
MCX RF coax 50 ohm SMT PCB socket | RS |
TE Connectivity - AMP MCX Jack 50Ohm Straight Surface Mount | Distrelec |
MCX Connector Jack 50Ohm Surface Mount Gold Plated | Future Electronics |
Conn MCX RCP 50Ohm ST SMD Gold Individual | Avnet America |
GreenparSeries, Smnt MCX Conn jack, 50Ohm Impedance, Solder Termination, 0to6GHz | TE Connectivity 1-1337582-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337582-0?
Additional datasheets, footprints and schematics for 1-1337582-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337582-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337582-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337582-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337582-0 fall under?
The 1-1337582-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337582-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337582-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337582-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337582-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 1-1337582-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337582-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337582-0?
You can fill out our help required form which you can use to request a quote for 1-1337582-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.