Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5862-5007-09 |
Prices starting from US$4.22
Body Material | Brass |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 1397µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | .137in, 3.48mm |
Height Above PC Board | .231in, 5.9mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
Operating Frequency | 6GHz |
Dielectric Material | TFE Fluorocarbon |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
RF Interface | MCX |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connectors 5862 5007 09 OSX JACK RECEPTA | Rapid Electronics |
TE Connectivity 5862 5007 09 OSX JACK RECEPTA RF Connect | Distrelec |
TE | RS Americas |
5862 5007 09, Osx Jack Recepta |Amp Te Connectivity 1061001-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1061001-1?
Additional datasheets, footprints and schematics for 1061001-1 are listed on our Part Details page. You can also find images and similar parts to 1061001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1061001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1061001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1061001-1 fall under?
The 1061001-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1061001-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1061001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1061001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1061001-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 1061001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1061001-1 often in real-time on the comparison pages.
What if I can't find stock of 1061001-1?
You can fill out our help required form which you can use to request a quote for 1061001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.