Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$0460-202-20141,
0460-202-20141-AS |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
16,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
299,038
in stock
|
Buy Now | |
element14
from US$0.50
|
220,801
in stock
|
Buy Now | |
Farnell
from US$0.24
|
220,801
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
45,367
in stock
|
Buy Now | |
RS
from US$0.47
|
36,520
in stock
|
Buy Now | |
Boersig
from US$0.18
|
32,954
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
26,412
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,878
in stock
|
Buy Now | |
Conrad
from US$0.49
|
2,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
478
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
413
in stock
|
Buy Now | |
Avnet Abacus
-
|
150,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | 1mm, .039in |
Terminal & Splice Type | Pin |
Wire Size Search | .5mm², 20AWG |
Wire Size | .5mm², 20AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Crimp Contact, Pin, Size 20, 20Awg | Newark Electronics |
CONTACT, PIN, 20 AWG, SIZE 20, CRIMP | element14 |
PIN CONTACT SOLID SIZE 20 | TTI Europe |
Solid Pin Crimp size 20 20AWG | RS |
Contact, Solid, Pin, Size 20, Copper, Nickel Plating, .5 Wire Size | TE Connectivity 0460-202-20141 | RS Americas |
20 AWG Size 20 Nickel Plated Crimp Contact Pin | Future Electronics |
DEUTSCH - TE Connectivity Crimp Terminal, Plug, Nickel, ... 20AWG | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Contact | Transfer Multisort Elektronik |
Rectangular Power Contact, DTM, Nickel Plated Contacts, Copper Alloy, Pin, Crimp, 20 AWG | Avnet Abacus |
Pin Term 20AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 0460-202-20141?
Additional datasheets, footprints and schematics for 0460-202-20141 are listed on our Part Details page. You can also find images and similar parts to 0460-202-20141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-202-20141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-202-20141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-202-20141 fall under?
The 0460-202-20141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-202-20141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-202-20141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-202-20141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-202-20141 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 0460-202-20141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-202-20141 often in real-time on the comparison pages.
What if I can't find stock of 0460-202-20141?
You can fill out our help required form which you can use to request a quote for 0460-202-20141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.