RF Power Sensors
Parts from RF Power Sensors Category
USB POWER SENSOR, 18GHZ, -60DBM to 20DBM; Test Frequency Range:10MHz to 18GHz; Power Measuring Range:-60dBm to +20dBm; Measurement Speed:250 readings / second; RF Connector Type:N Type Plug; Product Range:U2000 Series; Weight:262g RoHS Compliant: Yes
USB POWER SENSOR, 6GHZ, -60DBM to +20DBM; Test Frequency Range:9kHz to 6GHz; Power Measuring Range:-60dBm to +20dBm; Measurement Speed:250 readings / second; RF Connector Type:N Type Plug; Product Range:U2000 Series; Weight:262g RoHS Compliant: Yes
USB THERMOCOUPLE, OSCILLOSCOPE & POWER ANALYZER; Test Frequency Range:0Hz to 18GHz; Power Measuring Range:-35dBm to +20dBm; RF Connector Type:N Type Plug; Product Range:U8480 Series; Accessory Type:DC Couple; Features:DC to 18GHz RoHS Compliant: Yes
POWER SENSOR, 18GHZ, -30DBM to +20DBM; Test Frequency Range:50MHz to 18GHz; Power Measuring Range:-30dBm to +20dBm; Measurement Speed:1500 readings / second; RF Connector Type:N Type Plug; Product Range:-; Amplitude Accuracy:± 0.2dB RoHS Compliant: Yes
POWER SENSOR, 40GHZ, -30DBM to +20DBM; Test Frequency Range:50MHz to 40GHz; Power Measuring Range:-30dBm to +20dBm; Measurement Speed:1500 readings / second; RF Connector Type:2.4mm Plug; Product Range:-; Amplitude Accuracy:± 0.3dB RoHS Compliant: Yes
POWER SENSOR, 6GHZ, -70DBM TO 26DBM; Test Frequency Range:10MHz to 6GHz; Power Measuring Range:-70dBm to +26dBm; Measurement Speed:50000 readings / second; RF Connector Type:N Type Plug; Product Range:U2040 X-Series; Weight:300g RoHS Compliant: Yes
RF POWER SENSOR, 10MHZ-33GHZ, 3.5MM PLUG; Test Frequency Range:10MHz to 33GHz; Power Measuring Range:-70dBm to +20dBm; Measurement Speed:50000 readings / second; RF Connector Type:3.5mm Plug; Product Range:U2049 X-Series RoHS Compliant: Yes
POWER SENSOR, 18GHZ, -70DBM TO 26DBM; Test Frequency Range:10MHz to 18GHz; Power Measuring Range:-70dBm to +26dBm; Measurement Speed:50000 readings / second; RF Connector Type:N Type Plug; Product Range:U2040 X-Series; Weight:300g RoHS Compliant: Yes