Status: | Unknown |
---|---|
Series: | L2060 X-Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 50GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 2.4mm Plug |
Product Range | L2060 X-Series |
RoHS Compliant | Yes |
LAN WIDE DYNAMIC RANGE PEAK AND AVERAGE | RS |
Lan Power Sensor, 10Mhz To 50Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a L2065XA?
Additional datasheets, footprints and schematics for L2065XA are listed on our Part Details page. You can also find images and similar parts to L2065XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2065XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2065XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2065XA fall under?
The L2065XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to L2065XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2065XA you can contact the distributor directly for product support, shipping queries etc.
Is the L2065XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2065XA have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for L2065XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2065XA often in real-time on the comparison pages.
What if I can't find stock of L2065XA?
You can fill out our help required form which you can use to request a quote for L2065XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.