Status: | Unknown |
---|---|
Series: | U2049 X-Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 33GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 3.5mm Plug |
Product Range | U2049 X-Series |
RoHS Compliant | Yes |
LAN POWER SENSOR 10MHZ - 33GHZ WITH THER | RS |
Rf Power Sensor, 10Mhz-33Ghz, 3.5Mm Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a U2049XA-TVA?
Additional datasheets, footprints and schematics for U2049XA-TVA are listed on our Part Details page. You can also find images and similar parts to U2049XA-TVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2049XA-TVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2049XA-TVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2049XA-TVA fall under?
The U2049XA-TVA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to U2049XA-TVA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2049XA-TVA you can contact the distributor directly for product support, shipping queries etc.
Is the U2049XA-TVA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2049XA-TVA have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for U2049XA-TVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2049XA-TVA often in real-time on the comparison pages.
What if I can't find stock of U2049XA-TVA?
You can fill out our help required form which you can use to request a quote for U2049XA-TVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.