Status: | Unknown |
---|---|
Series: | L2060 X-Series |
RoHS: | Compliant |
Test Frequency Range | 10MHz to 50GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 2.4mm Plug |
Product Range | L2060 X-Series |
RoHS Compliant | Yes |
USB WIDE DYNAMIC RANGE PEAK AND AVERAGE | RS |
Usb Power Sensor, 10Mhz To 50Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a U2065XA?
Additional datasheets, footprints and schematics for U2065XA are listed on our Part Details page. You can also find images and similar parts to U2065XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2065XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2065XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2065XA fall under?
The U2065XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to U2065XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2065XA you can contact the distributor directly for product support, shipping queries etc.
Is the U2065XA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U2065XA have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for U2065XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2065XA often in real-time on the comparison pages.
What if I can't find stock of U2065XA?
You can fill out our help required form which you can use to request a quote for U2065XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.