Status: | Unknown |
---|---|
Series: | L2050 X-Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 40GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 2.92mm Plug |
Product Range | L2050 X-Series |
RoHS Compliant | Yes |
LAN AVERAGE POWER SENSOR 10MHZ - 40GHZ | RS |
Lan Power Sensor, 10Mhz To 40Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a L2054XA?
Additional datasheets, footprints and schematics for L2054XA are listed on our Part Details page. You can also find images and similar parts to L2054XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2054XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2054XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2054XA fall under?
The L2054XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to L2054XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2054XA you can contact the distributor directly for product support, shipping queries etc.
Is the L2054XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2054XA have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for L2054XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2054XA often in real-time on the comparison pages.
What if I can't find stock of L2054XA?
You can fill out our help required form which you can use to request a quote for L2054XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.