Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$435.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$435.52
|
No stock
|
Buy Now |
Test Frequency Range | 75MHz to 5.8GHz |
---|---|
Power Measuring Range | -51dBm to -115dBm |
Measurement Speed | - |
RF Connector Type | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Connector Type | SMA Coaxial |
External Depth | 36mm |
External Height | 141mm |
External Width | 76mm |
Weight | 215g |
SIGNAL & NETWORK ANALYSER, 2G/3G | Farnell |
Where can I find additional details, specifications and documents for a 3G SNYPER?
Additional datasheets, footprints and schematics for 3G SNYPER are listed on our Part Details page. You can also find images and similar parts to 3G SNYPER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3G SNYPER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3G SNYPER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3G SNYPER fall under?
The 3G SNYPER is listed under Test Equipment > Signal Generators & Signal Analysers > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3G SNYPER when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3G SNYPER you can contact the distributor directly for product support, shipping queries etc.
Is the 3G SNYPER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3G SNYPER have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3G SNYPER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3G SNYPER often in real-time on the comparison pages.
What if I can't find stock of 3G SNYPER?
You can fill out our help required form which you can use to request a quote for 3G SNYPER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.