Status: | Unknown |
---|---|
Series: | L2060 X-Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 40GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 2.92mm Plug |
Product Range | L2060 X-Series |
RoHS Compliant | Yes |
Lan Power Sensor, 10Mhz To 40Ghz | Newark Electronics |
LAN Wide Dynamic Range Peak and Average, Power Sensor 10MHz - 40GHz | Keysight Technologies L2064XA | RS Americas |
Where can I find additional details, specifications and documents for a L2064XA?
Additional datasheets, footprints and schematics for L2064XA are listed on our Part Details page. You can also find images and similar parts to L2064XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L2064XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L2064XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L2064XA fall under?
The L2064XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to L2064XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L2064XA you can contact the distributor directly for product support, shipping queries etc.
Is the L2064XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L2064XA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for L2064XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L2064XA often in real-time on the comparison pages.
What if I can't find stock of L2064XA?
You can fill out our help required form which you can use to request a quote for L2064XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.