Status: | Unknown |
---|---|
Series: | X-Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 33GHz |
---|---|
Power Measuring Range | -70dBm to +26dBm |
Measurement Speed | 50000 readings / second |
RF Connector Type | 3.5mm Plug |
Product Range | X-Series |
RoHS Compliant | Yes |
USB AVERAGE POWER SENSOR 33GHZ 3.5MM | RS |
Usb Pwr Sensor, 10Mhz-33Ghz/-70 To 26Dbm | Newark Electronics |
Power Sensor, USB Wide Dynamic Range, 10 MHz-33 GHz, X Series | Keysight Technologies U2053XA | RS Americas |
Keysight USB Average Power Sensor 10MHz ... 33GHz | Distrelec |
RF POWER SENSOR, -70DBM TO +26DBM | Farnell |
Where can I find additional details, specifications and documents for a U2053XA?
Additional datasheets, footprints and schematics for U2053XA are listed on our Part Details page. You can also find images and similar parts to U2053XA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2053XA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2053XA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2053XA fall under?
The U2053XA is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to U2053XA when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2053XA you can contact the distributor directly for product support, shipping queries etc.
Is the U2053XA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2053XA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for U2053XA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2053XA often in real-time on the comparison pages.
What if I can't find stock of U2053XA?
You can fill out our help required form which you can use to request a quote for U2053XA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.