DC / DC Inductorless Charge Pumps
Parts from DC / DC Inductorless Charge Pumps Category
DC-DC CHARGE PUMP, INVERTING, DIP-8; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:18V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Topology:Inverting; MSL:- RoHS Compliant: Yes
DC-DC CHARGE PUMP, ADJUSTABLE, DIP-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Product Range:-; MSL:-RoHS Compliant: Yes
IC, VOLT CONVERTER, DIP8, 662; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:30mA; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; RoHS Compliant: Yes
DC-DC CHARGE PUMP, ADJ, INV, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:25mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes
IC, CHARGE PUMP CONVERTER, N8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:50mA; Fixed Output Voltage Nom.:-; Product Range:- RoHS Compliant: Yes
DC-DC CHARGE PUMP, DOUBLER/INV, SOT23A-5; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23A; No. of Pins:5Pins; Output Current:25mA; Fixed Output Voltage Nom.:-; Product Range:-RoHS Compliant: Yes
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UCSP; No. of Pins:12Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable Output RoHS Compliant: Yes
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:VQFN-V; No. of Pins:20Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable OutputRoHS Compliant: Yes
DC-DC CHARGE PUMP, DOUBLER/INV, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CHARGE PUMP, BOOST, UDFN-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:4.5V; DC / DC Converter IC Case:µDFN; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:5V; Topology:Boost (Step Up)RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-12V; Topology:Inverting; MSL:- RoHS Compliant: Yes
Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:45mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-12V; Product Range:- RoHS Compliant: Yes
Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:3.6V; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:100mA; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Topology:Boost (Step Up) RoHS Compliant: Yes
IC, CHARGE PUMP, INVERTER, 6SOT23; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:25mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
CHARGE PUMP, DOUBLER/INV, 150KHZ, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
DC/DC CONV, BOOST/BUCK/INV, 85DEG C; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CONVERTER, BUCK, ADJUSTABLE, 500KHZ, DFN-10; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:48V; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:50mA; Fixed Output Voltage Nom.:- RoHS Compliant: Yes
DC-DC CHARGE PUMP, INVERTING, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes