Status: | Active |
---|---|
Series: | TC1044S |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
2,126
in stock
|
Buy Now | |
Microchip Technology
from US$0.90
|
8,333
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
2,126
in stock
|
Buy Now | |
element14
from US$1.02
|
2,126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
483
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
388
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Converts +5V Logic Supply to ±5V System |
Wide Input Voltage Range ............1.5V to 12V |
Efficient Voltage Conversion ............99.9% |
Excellent Power Efficiency .............98% |
Low Power Consumption ...........80uA @ VIN = 5V |
Low Cost and Easy to Use |
Only Two External Capacitors Required |
RS-232 Negative Power Supply |
Available in 8-Pin Small Outline (SOIC) and 8-Pin Plastic DIP Packages |
Improved ESD Protection .............Up to 10kV |
No External Diode Required for High Voltage Operation |
Frequency Boost Raises FOSC to 45kHz |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC1044S Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
High Volt DC-DC Conv | Microchip Technology |
Dc-Dc Charge Pump, Inverting, Soic-8 | Newark Electronics |
CHARGE, PUMP, DC/DC, CONV, 8-SOIC | element14 |
IC: PMIC | Transfer Multisort Elektronik |
TC1044S Series +1.5 to +12 V Charge Pump DC-TO-DC Voltage Converter - SOIC-8 | Future Electronics |
Charge Pump INV -12V to -1.5V 8-Pin SOIC N Tube | Avnet Silica |
Charge-Pump DC-DC Inverter 1.5-12V SOIC8 | Microchip Technology Inc. TC1044SEOA | RS Americas |
Where can I find additional details, specifications and documents for a TC1044SEOA?
Additional datasheets, footprints and schematics for TC1044SEOA are listed on our Part Details page. You can also find images and similar parts to TC1044SEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1044SEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1044SEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1044SEOA fall under?
The TC1044SEOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC1044SEOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1044SEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1044SEOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1044SEOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TC1044SEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1044SEOA often in real-time on the comparison pages.
What if I can't find stock of TC1044SEOA?
You can fill out our help required form which you can use to request a quote for TC1044SEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.