Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Charge Pump INV -1.5V to -10V 8-Pin SOIC | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Charge Pump, Inverting, Soic-8 | Newark Electronics |
1.5-V to 10-V switched capacitor voltage converter | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC7660IMX/NOPB .?
Additional datasheets, footprints and schematics for LMC7660IMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC7660IMX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7660IMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7660IMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7660IMX/NOPB . fall under?
The LMC7660IMX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMC7660IMX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7660IMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7660IMX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7660IMX/NOPB . have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LMC7660IMX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7660IMX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC7660IMX/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC7660IMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.