Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -12V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7660 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | -1.5V |
Output Voltage Min | -12V |
Primary Input Voltage | 12V |
Charge Pump INV/STPUP -1.5V to -12V/18.6V 45mA 8-Pin SOIC N | Avnet Europe |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Dc-Dc Converter | Newark Electronics |
ICL7660 Series 1.5 - 12 Vin 45 mA 10 kHz CMOS Voltage Converter - SOIC-8 | Future Electronics |
DC/DC, INV, -1.5V TO -12V ADJ, 8SOIC | Farnell |
W/ANNEAL CMOS VAGE C NVRTR IND | Mouser Electronics |
Where can I find additional details, specifications and documents for a ICL7660AIBAZA?
Additional datasheets, footprints and schematics for ICL7660AIBAZA are listed on our Part Details page. You can also find images and similar parts to ICL7660AIBAZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660AIBAZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660AIBAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660AIBAZA fall under?
The ICL7660AIBAZA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7660AIBAZA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660AIBAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660AIBAZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660AIBAZA have stock available?
Authorised distributors including Avnet Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for ICL7660AIBAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660AIBAZA often in real-time on the comparison pages.
What if I can't find stock of ICL7660AIBAZA?
You can fill out our help required form which you can use to request a quote for ICL7660AIBAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.