Output Type | Adjustable |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.6V |
Adjustable Output Voltage Max | -5.25V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 60403 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | -5.25V |
Output Voltage Max | -5.25V |
Output Voltage Min | -1.6V |
IC VOLT REG INVERTER SOT23-5 | Component Sense |
Charge Pump INV/STPUP/STPDN -1.6V to -5.25V 60mA 5-Pin SOT-23 T/R | Holdelec |
SMT T/R | Component Electronics |
TPS60403DBVT | Elfaro |
Unreg 60mA Chrg PmpV | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS60403DBVT .?
Additional datasheets, footprints and schematics for TPS60403DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS60403DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60403DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60403DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60403DBVT . fall under?
The TPS60403DBVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60403DBVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60403DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60403DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60403DBVT . have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS60403DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60403DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS60403DBVT .?
You can fill out our help required form which you can use to request a quote for TPS60403DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.