Status: | Active |
---|---|
Series: | TC7662A |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
555
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
958
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
120
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
120
in stock
|
Buy Now | |
Microchip Technology
from US$2.16
|
23
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Farnell
from US$2.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pin Compatible with ICL7662/SI7661/TC7660/ LTC1044 |
No External Diodes Required |
Low Output Impedance @ IL = 20mA, 40 Ohms Typ. |
No Low-Voltage Terminal Required |
CMOS Construction |
Typical Active Output Current (mA) | 40 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 190 |
Vin Max (V) | 18 |
Vin Min (V) | 3 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7662A Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
TC7662A Series 3 V to 18 V Charge Pump DC-to-DC Converter - PDIP-8 | Future Electronics |
Hi Voltage DC-DC Converter | RS |
Microchip Charge Pump Inverting -18 - -3 V 8-Pin PDIP | Microchip Technology Inc. TC7662ACPA | RS Americas |
Hi Voltage Dc-Dc Converter Rohs Compliant: Yes |Microchip TC7662ACPA | Newark Electronics |
Charge Pump INV -18V to -3V 40mA 8-Pin PDIP Tube | Avnet America |
Microchip DC/DC Converter -3 ... 18V 40mA PDIP | Distrelec |
IC: PMIC | Transfer Multisort Elektronik |
IC, DC/DC CONVERTER, 7662, DIP8 | element14 |
Where can I find additional details, specifications and documents for a TC7662ACPA?
Additional datasheets, footprints and schematics for TC7662ACPA are listed on our Part Details page. You can also find images and similar parts to TC7662ACPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7662ACPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7662ACPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7662ACPA fall under?
The TC7662ACPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7662ACPA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7662ACPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7662ACPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7662ACPA have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for TC7662ACPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7662ACPA often in real-time on the comparison pages.
What if I can't find stock of TC7662ACPA?
You can fill out our help required form which you can use to request a quote for TC7662ACPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.