Status: | Active |
---|---|
Series: | TC7660S |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
2,224
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,624
in stock
|
Buy Now | |
Microchip Technology
from US$0.71
|
1,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
613
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now |
Oscillator boost from 10kHz to 45kHz |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
Improved ESD Protection-Up to 10kV |
No External Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 12 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC7660S Data Sheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
DC-DC converter,TC7660SCOA -Vin 20mA | RS |
High Voltage DC-DC Converter | Microchip Technology |
Ic Case/Package:Soic | Newark Electronics |
Charge Pump INV/STPUP -12V to -1.5V/3V to 24V 20mA 8-Pin SOIC N Tube | Avnet America |
IC: PMIC | Transfer Multisort Elektronik |
TC7660 Series 1.5 to 12 V Super Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
Microchip TC7660SCOA, DC-DC Converter, 8-Pin SOIC | Microchip Technology Inc. TC7660SCOA | RS Americas |
DC-DC CHARGE PUMP, DOUBLER/INV, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TC7660SCOA?
Additional datasheets, footprints and schematics for TC7660SCOA are listed on our Part Details page. You can also find images and similar parts to TC7660SCOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660SCOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660SCOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660SCOA fall under?
The TC7660SCOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to TC7660SCOA when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660SCOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660SCOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660SCOA have stock available?
Authorised distributors including Chip One Stop, RS, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for TC7660SCOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660SCOA often in real-time on the comparison pages.
What if I can't find stock of TC7660SCOA?
You can fill out our help required form which you can use to request a quote for TC7660SCOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.