Power Modules
Parts from Power Modules Category
RECTIFIER, STANDARD, SINGLE, 400V, 40A, DO-203AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):40A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes
STANDARD RECOVERY, 400V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
STANDARD RECOVERY, 600V, 40A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):40A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
STANDARD RECOVERY, 600V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
STANDARD RECOVERY, 600V, 12A, DO-4; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):12A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes
STANDARD RECOVERY, 600V, 15A, DO-5; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):12A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes
STANDARD RECOVERY, 800V, 12A, DO-4; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):12A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes
STANDARD RECOVERY, 1000V, 12A, DO-4; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):12A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes
STANDARD RECOVERY, 1000V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
FAST RECOVERY DIODE, 200V, 6A, DO-4; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Forward Voltage VF Max:1.4V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes
Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):280A; Forward Voltage VF Max:1.24V; Diode Module Configuration:Dual Isolated; Product Range:FRED Pt Series RoHS Compliant: No
Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):200A; Forward Voltage VF Max:1.33V; Diode Module Configuration:1 Pair Common Cathode; Product Range:- RoHS Compliant: No
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200A; Forward Voltage VF Max:870mV; Diode Module Configuration:Dual Common Cathode; Product Range:- RoHS Compliant: No
DIODE, SCHOTTKY, 2X60A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):120A; Forward Voltage VF Max:670mV; Diode Module Configuration:Dual Isolated; Product Range:-; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes