Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 200A |
Forward Voltage VF Max | 870mV |
Diode Module Configuration | Dual Common Cathode |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a VSKCS203/100.?
Additional datasheets, footprints and schematics for VSKCS203/100. are listed on our Part Details page. You can also find images and similar parts to VSKCS203/100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSKCS203/100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSKCS203/100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSKCS203/100. fall under?
The VSKCS203/100. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VSKCS203/100. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSKCS203/100. you can contact the distributor directly for product support, shipping queries etc.
Is the VSKCS203/100. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSKCS203/100. have stock available?
There is no stock from authorised distributors for VSKCS203/100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSKCS203/100. often in real-time on the comparison pages.
What if I can't find stock of VSKCS203/100.?
You can fill out our help required form which you can use to request a quote for VSKCS203/100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.