1N1188R Part Information
Details for 1N1188R by GeneSiC
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 8.4600 |
Stock Information
Details
Part Downloads
Part Specifications
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 35A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Single |
Diode Case Style | DO-5 |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Alternative Part Descriptions
- STANDARD RECOVERY, 400V, 35A, DO-5; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Forward Voltage VF Max:1.2V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-5; MSL:MSL 1 - Unlimited RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1N1188R?
Additional datasheets, footprints and schematics for 1N1188R are listed in our Part Details tab. You can also find the 1N1188R image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N1188R in the Pricing & Inventory tab next to part details. You can view 1N1188R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N1188R fall under?
The 1N1188R is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 1N1188R when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N1188R you can contact the distributor directly for product support, shipping queries etc.
Is the 1N1188R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N1188R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1N1188R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N1188R often in real-time on the comparison pages.
What if I can't find stock of 1N1188R?
You can fill out our help required form which you can use to request a quote for 1N1188R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.