Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 35A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Single |
Diode Case Style | DO-5 |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Standard Recovery, 1000V, 35A, Do-5 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 35A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Single |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1N3768?
Additional datasheets, footprints and schematics for 1N3768 are listed on our Part Details page. You can also find images and similar parts to 1N3768 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3768 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3768 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3768 fall under?
The 1N3768 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 1N3768 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3768 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3768 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N3768 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1N3768.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3768 often in real-time on the comparison pages.
What if I can't find stock of 1N3768?
You can fill out our help required form which you can use to request a quote for 1N3768 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.