1N3671AR Power Modules by GeneSiC

STANDARD RECOVERY, 800V, 12A, DO-4

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.40


Distributor Starting From Stock
Logo for Avnet America Avnet America US$28.93
-
Buy Now
Logo for Microchip Technology Microchip Technology US$32.40
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 12A
Forward Voltage VF Max 1.1V
Diode Module Configuration Single
Diode Case Style DO-4
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Standard Recovery, 800V, 12A, Do-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3671AR?

Additional datasheets, footprints and schematics for 1N3671AR are listed on our Part Details page. You can also find images and similar parts to 1N3671AR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3671AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3671AR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3671AR fall under?

The 1N3671AR is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to 1N3671AR when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3671AR you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3671AR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N3671AR have stock available?

Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 1N3671AR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3671AR often in real-time on the comparison pages.

What if I can't find stock of 1N3671AR?

You can fill out our help required form which you can use to request a quote for 1N3671AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay