Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
175 °C TJ operation |
Low forward voltage drop |
High frequency operation |
Applications |
---|
The VS-VSKDS409/150 Schottky rectifier doubler module has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175 °C junction temperature. Typical applications are in high current switching power supplies, plating power supplies, UPS systems, converters, freewheeling diodes, welding, and reverse battery protection. |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-VSKDS409/150 |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Schottky Rectifier 200A 150V ADD-A-PAK | RS |
Repetitive Peak Reverse Voltage:150V | Newark Electronics |
MODULES RECTIFIERS - AAP SK | Future Electronics |
Diode Schottky 150V 200A 3-Pin ADD-A-PAK | Avnet America |
200A 150V SKY ADD-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-VSKDS409/150?
Additional datasheets, footprints and schematics for VS-VSKDS409/150 are listed on our Part Details page. You can also find images and similar parts to VS-VSKDS409/150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-VSKDS409/150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-VSKDS409/150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-VSKDS409/150 fall under?
The VS-VSKDS409/150 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-VSKDS409/150 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-VSKDS409/150 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-VSKDS409/150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-VSKDS409/150 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-VSKDS409/150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-VSKDS409/150 often in real-time on the comparison pages.
What if I can't find stock of VS-VSKDS409/150?
You can fill out our help required form which you can use to request a quote for VS-VSKDS409/150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.