1N3295A Part Information

Details for 1N3295A by Solid State Manufacturing

Semiconductors - Discretes > Power Modules

Part Downloads

Part Specifications

Repetitive Reverse Voltage Vrrm Max 1.2kV
Forward Current If(AV) 150A
Forward Voltage VF Max 1.5V
Diode Module Configuration Single
Diode Case Style DO-8
No. of Pins 2Pins
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • STANDARD DIODE, 150A, 1.2KV, DO-8; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):150A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-8; No. of Pins:2Pins RoHS Compliant: Yes | Newark Electronics

Details for 1N3295A by Powerex

Semiconductors - Discretes > Power Modules

Part Downloads

Part Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 100A
Forward Voltage VF Max 1.5V
Diode Module Configuration Single
Diode Case Style DO-8
Diode Configuration Single
RoHS Compliant No

Alternative Part Descriptions

  • STANDARD DIODE, 100A, 1KV, DO-8; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):100A; Forward Voltage VF Max:1.5V; Diode Module Configuration:Single; Product Range:-; Diode Case Style:DO-8; Diode Configuration:SingleRoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3295A?

Additional datasheets, footprints and schematics for 1N3295A are listed in our Part Details tab. You can also find the 1N3295A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3295A in the Pricing & Inventory tab next to part details. You can view 1N3295A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3295A fall under?

The 1N3295A is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to 1N3295A when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3295A you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3295A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1N3295A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1N3295A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3295A often in real-time on the comparison pages.

What if I can't find stock of 1N3295A?

You can fill out our help required form which you can use to request a quote for 1N3295A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1N3295A

Loading...
Loading Results for 1N3295A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us