Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Compliant |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.85
|
27
in stock
|
Buy Now | |
TTI Europe
from US$19.16
|
4,580
in stock
|
Buy Now | |
Newark Electronics
from US$22.73
|
283
in stock
|
Buy Now | |
element14
from US$23.37
|
283
in stock
|
Buy Now | |
Farnell
from US$22.24
|
283
in stock
|
Buy Now | |
Rutronik
from US$14.33
|
30
in stock
|
Buy Now | |
Future Electronics
from US$20.66
|
-
|
Buy Now | |
Avnet America
from US$20.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 280A |
Forward Voltage VF Max | 1.24V |
Diode Module Configuration | Dual Isolated |
Product Range | FRED Pt Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
280A 400V UF SOT227 | TTI Europe |
Diode Module, Dual, 400V, 280A, Sot-227 | Newark Electronics |
RECT 400V 280A 1.06V ISOTOP | Rutronik |
Dual Rectifier 40ns 400V 280A SOT227 | RS |
Diode Array 2 Independent Standard 400V 170A (DC) Chassis Mount SOT-227-4 | Future Electronics |
Diode Switching 400V 170A 4-Pin SOT-227 | Avnet America |
Where can I find additional details, specifications and documents for a VS-UFB280FA40?
Additional datasheets, footprints and schematics for VS-UFB280FA40 are listed on our Part Details page. You can also find images and similar parts to VS-UFB280FA40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-UFB280FA40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-UFB280FA40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-UFB280FA40 fall under?
The VS-UFB280FA40 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-UFB280FA40 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-UFB280FA40 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-UFB280FA40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-UFB280FA40 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VS-UFB280FA40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-UFB280FA40 often in real-time on the comparison pages.
What if I can't find stock of VS-UFB280FA40?
You can fill out our help required form which you can use to request a quote for VS-UFB280FA40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.