Inductors
Category Selection
View Parts from CategoryRF Inductors
52 parts
Charging Coils
102 parts
Power Inductors
13015 parts
High Frequency Inductors
5265 parts
Parts from Inductors Category
Product Range:2100 Series; Inductance:27µH; RMS Current (Irms):5.3A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:5.3A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2300 Series; Inductance:12µH; RMS Current (Irms):19.1A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:19.1A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2100 Series; Inductance:270µH; RMS Current (Irms):1.8A; DC Resistance Max:0.21ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:1.8A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2200 Series; Inductance:56µH; RMS Current (Irms):6.4A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:6.4A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2200 Series; Inductance:56µH; RMS Current (Irms):6.4A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:6.4A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:OCTA-PAC CTX 1 Series; Inductance:100.4µH; RMS Current (Irms):2.5A; DC Resistance Max:0.106ohm; Inductance Tolerance:± 20%; Case Dimensions:15.5mm x 12.4mm; Core Material:Iron; DC Current Rating:2.5A; No. of Pins:2Pins RoHS Compliant: Yes
Product Range:2200 Series; Inductance:120µH; RMS Current (Irms):3.3A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:3.3A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2300HT Series; Inductance:33µH; RMS Current (Irms):13.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:13.6A; External Depth:0.53mm; External Height:1.14mmRoHS Compliant: Yes
Product Range:2200 Series; Inductance:150µH; RMS Current (Irms):3.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:3.1A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:3.8A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:2.6A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes