SMD Toroidal Inductors
Parts from SMD Toroidal Inductors Category
POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes
POWER INDUCTOR, 56UH, 7.9A, 10%; Product Range:PM2120 Series; Inductance:56µH; RMS Current (Irms):7.9A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.07mm RoHS Compliant: Yes
POWER INDUCTOR, 180UH, 5.3A, 10%; Product Range:PM2120 Series; Inductance:180µH; RMS Current (Irms):5.3A; DC Resistance Max:0.047ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes
POWER INDUCTOR, 220UH, 3.5A, 10%; Product Range:PM2110 Series; Inductance:220µH; RMS Current (Irms):3.5A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm RoHS Compliant: Yes
POWER INDUCTOR, 47UH, 6.5A, 10%; Product Range:PM2110 Series; Inductance:47µH; RMS Current (Irms):6.5A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm RoHS Compliant: Yes
POWER INDUCTOR, 120UH, 5.8A, 10%; Product Range:PM2120 Series; Inductance:120µH; RMS Current (Irms):5.8A; DC Resistance Max:0.039ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm RoHS Compliant: Yes
POWER INDUCTOR, 100UH, 6.1A, 10%; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm RoHS Compliant: Yes
CHOKE, 0.27UH +30% -20%, 12.3A, SMD; Product Range:WE-DCT Series; Inductance:270nH; RMS Current (Irms):12.3A; DC Resistance Max:0.005ohm; Inductance Tolerance:-20% to +30%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:12.3A; No. of RoHS Compliant: Yes
INDUCTOR, 24UH, SMT, 2.74A, 9.9X15.2MM; Product Range:Simple Switcher Series; Inductance:24µH; RMS Current (Irms):2.74A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm; DC RoHS Compliant: Yes
INDUCTOR, 120UH, 5.8A, 10% ROHS COMPLIANT: YES
INDUCTOR, 100UH, 10%, 6.1A, TOROID; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 22UH, 10%, 11A, TOROID; Product Range:PM2110 Series; Inductance:22µH; RMS Current (Irms):9.7A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 100UH, 10%, 6.1A, TOROID; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 100UH, 240mA, 20%, SMD; Product Range:8300 Series; Inductance:100µH; RMS Current (Irms):240mA; DC Resistance Max:1.32ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:240mA RoHS Compliant: Yes
INDUCTOR, 1.2UH, 1.7A, 20%, SMD; Product Range:8300 Series; Inductance:1.2µH; RMS Current (Irms):1.7A; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:1.7A RoHS Compliant: Yes
INDUCTOR, 4.7UH, 1.1A, 20%, SMD; Product Range:8300 Series; Inductance:4.7µH; RMS Current (Irms):1.1A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:1.1A RoHS Compliant: Yes
INDUCTOR, 82UH, 270mA, 20%, SMD; Product Range:8300 Series; Inductance:82µH; RMS Current (Irms):270mA; DC Resistance Max:1.25ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:270mA RoHS Compliant: Yes