Radial Leaded Power Inductors
Parts from Radial Leaded Power Inductors Category
INDUCTOR, 1.5UH, 30%, 5A, RADIAL; Product Range:SBCP Series; Inductance:1.5µH; RMS Current (Irms):5A; Saturation Current (Isat):25.3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 10UH, 20%, 3.1A, RADIAL; Product Range:SBCP Series; Inductance:10µH; RMS Current (Irms):3.1A; Saturation Current (Isat):9.6A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 100UH, 10%, 1.3A, RADIAL; Product Range:SBCP Series; Inductance:100µH; RMS Current (Irms):1.3A; Saturation Current (Isat):3A; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 1MH, 10%, 0.42A, RADIAL; Product Range:SBCP Series; Inductance:1mH; RMS Current (Irms):420mA; Saturation Current (Isat):960mA; DC Resistance Max:1.7ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 15UH, 20%, 2.8A, RADIAL; Product Range:SBCP Series; Inductance:15µH; RMS Current (Irms):2.8A; Saturation Current (Isat):7.9A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 150UH, 10%, 1.1A, RADIAL; Product Range:SBCP Series; Inductance:150µH; RMS Current (Irms):1.1A; Saturation Current (Isat):2.4A; DC Resistance Max:0.26ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 2.2UH, 30%, 4.7A, RADIAL; Product Range:SBCP Series; Inductance:2.2µH; RMS Current (Irms):4.7A; Saturation Current (Isat):21.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 22UH, 20%, 2.5A, RADIAL; Product Range:SBCP Series; Inductance:22µH; RMS Current (Irms):2.5A; Saturation Current (Isat):6.4A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 220UH, 10%, 0.95A, RADIAL; Product Range:SBCP Series; Inductance:220µH; RMS Current (Irms):950mA; Saturation Current (Isat):2A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 3.3UH, 20%, 4.4A, RADIAL; Product Range:SBCP Series; Inductance:3.3µH; RMS Current (Irms):4.4A; Saturation Current (Isat):18.5A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 33UH, 20%, 2.3A, RADIAL; Product Range:SBCP Series; Inductance:33µH; RMS Current (Irms):2.3A; Saturation Current (Isat):5.4A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 330UH, 10%, 0.74A, RADIAL; Product Range:SBCP Series; Inductance:330µH; RMS Current (Irms):740mA; Saturation Current (Isat):1.6A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 4.7UH, 20%, 4.1A, RADIAL; Product Range:SBCP Series; Inductance:4.7µH; RMS Current (Irms):4.1A; Saturation Current (Isat):14.6A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 47UH, 20%, 2A, RADIAL; Product Range:SBCP Series; Inductance:47µH; RMS Current (Irms):2A; Saturation Current (Isat):4.4A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 470UH, 10%, 0.66A, RADIAL; Product Range:SBCP Series; Inductance:470µH; RMS Current (Irms):660mA; Saturation Current (Isat):1.4A; DC Resistance Max:0.76ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
INDUCTOR, 6.8UH, 20%, 3.6A, RADIAL; Product Range:SBCP Series; Inductance:6.8µH; RMS Current (Irms):3.6A; Saturation Current (Isat):12.1A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 68UH, 10%, 1.8A, RADIAL; Product Range:SBCP Series; Inductance:68µH; RMS Current (Irms):1.8A; Saturation Current (Isat):3.6A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 680UH, 10%, 0.55A, RADIAL; Product Range:SBCP Series; Inductance:680µH; RMS Current (Irms):550mA; Saturation Current (Isat):1.1A; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 1.2UH, 30%, 5.2A, RADIAL; Product Range:SBCP Series; Inductance:1.2µH; RMS Current (Irms):5.2A; Saturation Current (Isat):24.3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 30%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 10UH, 20%, 3A, RADIAL; Product Range:SBCP Series; Inductance:10µH; RMS Current (Irms):3A; Saturation Current (Isat):10.3A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes