Through Hole Toroidal Inductors
Parts from Through Hole Toroidal Inductors Category

INDUCTOR, 100UH, 2A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 100UH, 2A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 110UH, 4A, 20%, RADIAL; Product Range:ATCA Series; Inductance:110µH; RMS Current (Irms):4A; DC Resistance Max:0.042ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 65UH, 2A, 20%, RADIAL; Product Range:ATCA Series; Inductance:65µH; RMS Current (Irms):2A; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 300UH, 5A, 20%, RADIAL; Product Range:ATCA Series; Inductance:300µH; RMS Current (Irms):5A; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 100UH, 5A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 100UH, 5A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):5A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
INDUCTOR, 250UH, 10A, 20%, RADIAL; Product Range:ATCA Series; Inductance:250µH; RMS Current (Irms):10A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); MSL:MSL 1 - Unlimited RoHS Compliant: Yes

INDUCTOR, 470UH, 7A, 20%, RADIAL; Product Range:ATCA Series; Inductance:470µH; RMS Current (Irms):7A; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 470UH, 7A, 20%, RADIAL; Product Range:ATCA Series; Inductance:470µH; RMS Current (Irms):7A; DC Resistance Max:0.064ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Product Range:-; Inductance:680µH; RMS Current (Irms):1.3A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 6.8UH, 7.2A, 20%; Product Range:2000 Series; Inductance:6.8µH; RMS Current (Irms):7.2A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; Case Dimensions:17.27mm x 10.41mm; DC Current Rating:7.2A RoHS Compliant: Yes

INDUCTOR, 50UH, 2.6A, +20%; Product Range:OCTA-PAC Series; Inductance:50.29µH; RMS Current (Irms):2.6A; DC Resistance Max:0.0715ohm; Inductance Tolerance:± 20%; Case Dimensions:16.2mm x 9mm; Core Material:Iron Powder RoHS Compliant: Yes

INDUCTOR, 50UH, 2.6A, +20%; Product Range:OCTA-PAC Series; Inductance:50.29µH; RMS Current (Irms):2.6A; DC Resistance Max:0.0715ohm; Inductance Tolerance:± 20%; Case Dimensions:16.2mm x 9mm; Core Material:Iron Powder RoHS Compliant: Yes

IND HIGH CURRENT WW 150UH 15% 1KHZ 3.4A TRD ROHS COMPLIANT: YES

IND HIGH CURRENT WW 330UH 15% 1KHZ 1.7A TRD ROHS COMPLIANT: YES

IND HIGH CURRENT WW 22UH 15% 1KHZ 10.3A TRD ROHS COMPLIANT: YES

IND HIGH CURRENT WW 100UH 15% 1KHZ 7A TRD ROHS COMPLIANT: YES

IND HIGH CURRENT WW 330UH 15% 1KHZ 2.7A TRD ROHS COMPLIANT: YES