High Frequency Inductors

Category Selection

View Parts from Category

Parts from High Frequency Inductors Category

Viewing page 1 of 264
1 to 20 of 5265 parts currently displaying
1582 4.7UH 1.3A from Ferroperm
Ferroperm

INDUCTOR, 4.7UH, 1.3A, 10%, 95MHZ; Product Range:1582 Series; Inductance:4.7µH; DC Current Rating:1.3A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:95MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes

1585 100UH 3A INS from Ferroperm
Ferroperm

INDUCTOR, 100UH, 3A, 20%, 2.5MHZ; Product Range:1585 Series; Inductance:100µH; DC Current Rating:3A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Case Dimensions:11.5mm x 27mm; Core Material:FerriteRoHS Compliant: Yes

1582 1UH 2.2A from Ferroperm
Ferroperm

INDUCTOR, 1UH, +10%, 190MHZ, AXIAL; Product Range:1582 Series; Inductance:1µH; DC Current Rating:2.2A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:190MHz; Case Dimensions:5.2mm x 11.3mm RoHS Compliant: Yes

77F100K-TR-RC from Bourns
Bourns

RF CHOKE, 10UH, 10%, AXIAL, FULL REEL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:40MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes

77F102J-TR-RC from Bourns Jw Miller
Bourns Jw Miller

CHOKE, 1MH, ±5%, 1.4MHz, AXIAL, FULL REEL; Product Range:77F Series; Inductance:1mH; DC Current Rating:100mA; DC Resistance Max:20ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:1.2MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

1532B from Hammond
Hammond

INDUCTOR, 15UH, 1A, 5%, 33MHZ, AXIAL; Product Range:1532 Series; Inductance:15µH; DC Current Rating:1A; DC Resistance Max:0.17ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:33MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

1532C from Hammond
Hammond

INDUCTOR, 24UH, 800mA, 5%, 25MHZ, AXIAL; Product Range:1532 Series; Inductance:24µH; DC Current Rating:800mA; DC Resistance Max:0.34ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:25MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

1532D from Hammond
Hammond

INDUCTOR, 39UH, 600mA, 5%, 200KHz, AXIAL; Product Range:1532 Series; Inductance:39µH; DC Current Rating:600mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:200kHz; Case Dimensions:7.37mm x 22.22mmRoHS Compliant: Yes

1532E from Hammond
Hammond

INDUCTOR, 55UH, 500mA, 5%, 17MHZ, AXIAL; Product Range:1532 Series; Inductance:55µH; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:17MHz; Case Dimensions:7.37mm x 22.22mm RoHS Compliant: Yes

1538M21 from Hammond
Hammond

CHOKE, 5UH, 23A, 10%; Product Range:1538 Series; Inductance:5µH; DC Current Rating:23A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Case Dimensions:18.29mm x 35.05mm; Core Material:Ferrite RoHS Compliant: Yes

B82111E0000C020 from Epcos

Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 7 H, 20%, 0.02 ohm, 6 A RoHS Compliant: Yes

B82111E0000C021 from Epcos

Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 12 H, 20%, 0.04 ohm, 4 A RoHS Compliant: Yes

B82111E0000C022 from Epcos

Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 22 H, 20%, 0.07 ohm, 3 A RoHS Compliant: Yes

B82111E0000C025 from Epcos

INDUCTOR, 100UH, 1A, +20%; Product Range:B82111E Series; Inductance:100µH; DC Current Rating:1A; DC Resistance Max:0.65ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:55MHz; Case Dimensions:6.5mm x 26mm RoHS Compliant: Yes

B82114RA4 from Epcos
Epcos

INDUCTOR, 1A, 60MHz; Product Range:-; Inductance:-; DC Current Rating:1A; DC Resistance Max:-; Inductance Tolerance:-; Self Resonant Frequency Min:60MHz; Core Material:Ferrite; Inductor Case Style:Axial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

SC30R22KT from Sigmainductors - Te Connectivity
Sigmainductors - Te Connectivity

INDUCTOR, 0.22UH, AXIAL; Product Range:SC30 Series; Inductance:220nH; DC Current Rating:1.12A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:510MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

SC30R33KT from Sigmainductors - Te Connectivity
Sigmainductors - Te Connectivity

INDUCTOR, 0.33UH, AXIAL; Product Range:SC30 Series; Inductance:330nH; DC Current Rating:900mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:410MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

SC301R0KT from Sigmainductors - Te Connectivity
Sigmainductors - Te Connectivity

INDUCTOR, 1.0UH, 230MHZ, AXIAL; Product Range:SC30 Series; Inductance:1µH; DC Current Rating:420mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:230MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

1624006-2 from Sigmainductors - Te Connectivity
Sigmainductors - Te Connectivity

INDUCTOR, 150UH, AXIAL; Product Range:SC30 Series; Inductance:150µH; DC Current Rating:108mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:11MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

SC30220KT from Sigmainductors - Te Connectivity
Sigmainductors - Te Connectivity

INDUCTOR, 22.0UH, AXIAL; Product Range:SC30 Series; Inductance:22µH; DC Current Rating:232mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:4,4 -isopropylidenediphenol (15-Jan-2018); RoHS Compliant: Yes

See more parts featured in this category or return to Inductors
Viewing page 1 of 264
1 to 20 of 5265 parts currently displaying