Fixed Value Inductors
Parts from Fixed Value Inductors Category


Inductance:1mH; DC Resistance Max:3.36ohm; Self Resonant Frequency Min:-; DC Current Rating:290mA; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded; Core Material:Ferrite RoHS Compliant: Yes








POWER LINE IND, 10UH,1.3A,20%, FULL REEL; Inductance:10µH; DC Resistance Max:0.0532ohm; Self Resonant Frequency Min:-; DC Current Rating:1.3A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes



POWER LINE IND, 22UH,1.9A,20%, FULL REEL; Inductance:22µH; DC Resistance Max:0.0591ohm; Self Resonant Frequency Min:-; DC Current Rating:1.9A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:22µH; DC Resistance Max:0.1248ohm; Self Resonant Frequency Min:-; DC Current Rating:770mA; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes