Air Core Inductors
Parts from Air Core Inductors Category
INDUCTOR, 23NH, 867MHZ, 30A, 20% ROHS COMPLIANT: YES
INDUCTOR, 79NH, 422MHZ, 23A, 20% ROHS COMPLIANT: YES
INDUCTOR, 111NH, 374MHZ, 22A, 20% ROHS COMPLIANT: YES
INDUCTOR, 146NH, 332MHZ, 19A, 20% ROHS COMPLIANT: YES
INDUCTOR, 22NH, 867MHZ, 40A, 20% ROHS COMPLIANT: YES
INDUCTOR, 66NH, 457MHZ, 32A, 20% ROHS COMPLIANT: YES
INDUCTOR, 90NH, 359MHZ, 30A, 20% ROHS COMPLIANT: YES
INDUCTOR, 117NH, 345MHZ, 32A, 20% ROHS COMPLIANT: YES
INDUCTOR, 2.55NH, 5%, 8.2GHZ, AIR CORE; Inductance:2.55nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.005ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 3.85NH, 2%, 7.5GHZ, AIR CORE; Inductance:3.85nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.006ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 5.45NH, 2%, 7GHZ, AIR CORE; Inductance:5.45nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 8.8NH, 2%, 6GHZ, AIR CORE; Inductance:8.8nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.012ohm; Self Resonant Frequency RoHS Compliant: Yes
INDUCTOR, 12.55NH, 2%, 4.6GHZ, AIR CORE; Inductance:12.55nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.014ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 9.85NH, 2%, 5.2GHZ, AIR CORE; Inductance:9.85nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.013ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 5.5NH, 2%, 4.9GHZ, AIR CORE; Inductance:5.5nH; RMS Current (Irms):2.9A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.346mm x 1.829mm x 1.397mm; DC Resistance Max:0.0034ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 12.3NH, 2%, 4.8GHZ, AIR CORE; Inductance:12.3nH; RMS Current (Irms):2.9A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.93mm x 1.829mm x 1.397mm; DC Resistance Max:0.008ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 10.2NH, 2%, 4GHZ, AIR CORE; Inductance:10.2nH; RMS Current (Irms):2.7A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.63mm x 1.83mm x 1.52mm; DC Resistance Max:0.007ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 17NH, 2%, 4GHZ, AIR CORE; Inductance:17nH; RMS Current (Irms):2.7A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.286mm x 1.829mm x 1.524mm; DC Resistance Max:0.009ohm; Self Resonant FrequencyRoHS Compliant: Yes
INDUCTOR, 8.1NH, 2%, 5.2GHZ, AIR CORE; Inductance:8.1nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.473mm x 2.134mm x 1.829mm; DC Resistance Max:0.006ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 12.1NH, 2%, 4.3GHZ, AIR CORE; Inductance:12.1nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.854mm x 2.134mm x 1.829mm; DC Resistance Max:0.007ohm; Self Resonant RoHS Compliant: Yes