SMD Power Inductors

Parts from SMD Power Inductors Category

Viewing page 1 of 587
1 to 20 of 11734 parts currently displaying
MCSDRH73B-151MHF from Multicomp Pro
Multicomp Pro

INDUCTOR, 150UH, 20PERCENT ROHS COMPLIANT: YES

744393440033 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 0.33UH, 16.5A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):31A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 2.4mm; DC Resistance RoHS Compliant: Yes

74439344010 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 1UH, 12A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27.5A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 2.4mm; DC Resistance RoHS Compliant: Yes

74439344012 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 1.2UH, 10.3A, 20%, SHIELDED; Inductance:1.2µH; RMS Current (Irms):10.3A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 2.4mm; DC Resistance RoHS Compliant: Yes

74439344022 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 2.2UH, 8A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 2.4mm; DC Resistance RoHS Compliant: Yes

74439344033 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 3.3UH, 6A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 2.4mm; DC Resistance RoHS Compliant: Yes

74439346047 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 4.7UH, 7.4A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):7.4A; Inductor Construction:Shielded; Saturation Current (Isat):14.7A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

74439346056 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 5.6UH, 6.9A, 20%, SHIELDED; Inductance:5.6µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):13.6A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

74439346068 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 6.8UH, 6.5A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

74439346082 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 8.2UH, 5.3A, 20%, SHIELDED; Inductance:8.2µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

74439346100 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 10UH, 5A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

74439369022 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 2.2UH, 16A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:XHMI Series; Power Inductor Case:11.6mm x 10.5mm x 7.9mm; DC Resistance RoHS Compliant: Yes

74439369033 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 3.3UH, 15A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:XHMI Series; Power Inductor Case:11.6mm x 10.5mm x 7.9mm; DC Resistance RoHS Compliant: Yes

74439369047 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 4.7UH, 13.5A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:XHMI Series; Power Inductor Case:11.6mm x 10.5mm x 7.9mm; DC Resistance RoHS Compliant: Yes

Wurth Elektronik

INDUCTOR, 5.6UH, 11.5A, 20%, SHIELDED; Inductance:5.6µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:XHMI Series; Power Inductor Case:11.6mm x 10.5mm x 7.9mm; DC Resistance RoHS Compliant: Yes

74439369068 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 6.8UH, 10.5A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):21.5A; Product Range:XHMI Series; Power Inductor Case:11.6mm x 10.5mm x 7.9mm; DC ResistanceRoHS Compliant: Yes

74439370047 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 4.7UH, 17A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:XHMI Series; Power Inductor Case:16.4mm x 15.4mm x 9.1mm; DC Resistance RoHS Compliant: Yes

74439370068 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 6.8UH, 15A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):46A; Product Range:XHMI Series; Power Inductor Case:16.4mm x 15.4mm x 9.1mm; DC Resistance RoHS Compliant: Yes

Wurth Elektronik

INDUCTOR, 10UH, 11.5A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):35.8A; Product Range:XHMI Series; Power Inductor Case:16.4mm x 15.4mm x 9.1mm; DC Resistance RoHS Compliant: Yes

74439370150 from Wurth Elektronik
Wurth Elektronik

INDUCTOR, 15UH, 10A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:XHMI Series; Power Inductor Case:16.4mm x 15.4mm x 9.1mm; DC Resistance RoHS Compliant: Yes

See more parts featured in this category or return to Power Inductors
Viewing page 1 of 587
1 to 20 of 11734 parts currently displaying