LED Drivers
Parts from LED Drivers Category
LED DRIVER, CONST CURRENT, 30MHZ, HQFN; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:19V; Driver Case Style:HQFN; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, CONST CURRENT, 30MHZ, HTSSOP; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:19V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5VRoHS Compliant: Yes
LED DRIVER, 30MHZ, CONST CURRENT, TQFP48; Device Topology:Constant Current; No. of Outputs:24Outputs; Output Current:72mA; Output Voltage:19V; Driver Case Style:TQFP-EP; No. of Pins:48Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
LED DRIVER, CONST CURRENT, 30MHZ, HMLPQ; Device Topology:Constant Current; No. of Outputs:24Outputs; Output Current:72mA; Output Voltage:19V; Driver Case Style:HMLPQ; No. of Pins:40Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, 8BIT, 30MHZ, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
LED DRIVER, 8BIT, 30MHZ, NSOIC-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
LED DRIVER, 8BIT, 30MHZ, NSOIC-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, 8BIT, 30MHZ, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
LED DRIVER, CONST CURRENT, 30MHZ, SOIC; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:90mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, 16BIT, 30MHZ, HTSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, 16BIT, 30MHZ, SOIC-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
LED DRIVER, LINEAR, 3 O/P, TQFN-16; Device Topology:Linear; No. of Outputs:3Outputs; Output Current:100mA; Output Voltage:39.1V; Driver Case Style:TQFN; No. of Pins:16Pins; Input Voltage Min:5.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
LED DRIVER, CC, 25MHZ, TSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, SOD-123-2; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:25mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, WSOIC-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:75mA; Output Voltage:45V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Voltage Min:6V; Input Voltage Max:45V; RoHS Compliant: Yes
LED DRIVER, LINEAR, TSSOP-16; Device Topology:Linear; No. of Outputs:8Outputs; Output Current:12mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:1.8V; Input Voltage Max:7V; Switching RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, TO-252-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:TO-252; No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:45V; RoHS Compliant: Yes