LED Drivers
Parts from LED Drivers Category

IC, LED DRIVER, 1BIT, SOIC; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:11.5V; Input Voltage Max:23V; Switching Frequency:166kHz RoHS Compliant: Yes

LED DRIVER, 32KHZ, QSOP-9; Device Topology:-; No. of Outputs:9Outputs; Output Current:50mA; Output Voltage:7V; Driver Case Style:QSOP; No. of Pins:16Pins; Input Voltage Min:2V; Input Voltage Max:3.6V; Switching Frequency:32kHz; RoHS Compliant: Yes

LED DRIVER, SEQUENTIAL LINEAR , HSOIC-8; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:-; Output Voltage:190V; Driver Case Style:HSOIC; No. of Pins:8Pins; Input Voltage Min:90V; Input Voltage Max:135V RoHS Compliant: Yes
LED DRIVER, WHITE BACKLIGHT, 20LFCSP

Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:38V; Driver Case Style:SC-74; No. of Pins:6Pins; Input Voltage Min:1.4V; Input Voltage Max:40V; Switching Frequency:-; Product Range:- RoHS Compliant: Yes

IC, LED DRIVER, 16BIT, SOIC, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes

IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

CCR & LED DRIVER, LINEAR, 2-SOD-123, FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Product Range:- RoHS Compliant: Yes
DRIVER, LED, BOOST, 100VIN, 2A, 8SOP; Device Topology:Boost (Step Up); No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8; Input Voltage Min:5V; Input Voltage Max:100V; Switching RoHS Compliant: Yes

LED DRIVER, LINEAR, NSOIC-8, FULL REEL; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:500mA; Output Voltage:28V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3.6V; Input Voltage Max:30V RoHS Compliant: Yes

SOD 123 10MA ROHS COMPLIANT: YES

Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:50V; Switching Frequency:-; Product Range:-RoHS Compliant: Yes

MI DPAK LO CUR LED DRVR ROHS COMPLIANT: YES

Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:30MHz; MSL:- RoHS Compliant: Yes
Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:30MHz RoHS Compliant: Yes


LINE DRIVER 1-CH, SOIC-8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Device Type:Line Driver; Supply RoHS Compliant: Yes

AMP DIFF LINE RECEIVER, DIP8, 134; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Amplifier Type:Differential Receiver; RoHS Compliant: Yes

DRIVER CABLE SERIAL DIG, SMD, SOIC8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:0002; RoHS Compliant: Yes