LED Drivers
Parts from LED Drivers Category
LED DRIVER W/ HALL EFFECT SW, NSOIC-8; Device Topology:-; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:7V; Input Voltage Max:24V; Switching Frequency:-RoHS Compliant: Yes
LED DRIVER, AEC-Q100, NSOIC-8; Device Topology:-; No. of Outputs:1Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:7V; Input Voltage Max:24V; Switching Frequency:-; MSL:- RoHS Compliant: Yes
IC LED DRIVER CONST CURRENT/BUCK TSOT236; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, DOT/BAR DISPLAY DRIVER, PLCC-20; Device Topology:-; No. of Outputs:10Outputs; Output Current:30mA; Output Voltage:1.34V; Driver Case Style:LCC; No. of Pins:20Pins; Input Voltage Min:1.2V; Input Voltage Max:12V; Switching RoHS Compliant: Yes
LED DRIVER, BUCK, 1MHZ, SOT-23-6; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:8V; Input Voltage Max:60V RoHS Compliant: Yes
LED DRIVER, AEC-Q101, 10MHZ, TO-252; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:4Pins; Input Voltage Min:-; Input Voltage Max:- RoHS Compliant: Yes
LED DRIVER, AEC-Q100, BOOST/SEPIC, TSSOP; Device Topology:Boost, SEPIC; No. of Outputs:4Outputs; Output Current:150mA; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:20Pins; Input Voltage Min:4.75V; Input Voltage Max:40V; RoHS Compliant: Yes
LED DRIVER, LINEAR, HSOIC-8; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:38.6V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
LED DRIVER, LINEAR, HSOIC-8; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:200mA; Output Voltage:38.6V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
LED DRIVER, AEC-Q100, 1MHZ, TSSOP-16; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:5V; Input RoHS Compliant: Yes
LED DRIVER, 1MHZ, TSSOP-16; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:5V; Input Voltage RoHS Compliant: Yes
LED DRIVER, LINEAR, TQFN-16; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:38.6V; Driver Case Style:TQFN; No. of Pins:16Pins; Input Voltage Min:6.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
LED DRIVER, LINEAR, TQFN-16; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:38.6V; Driver Case Style:TQFN; No. of Pins:16Pins; Input Voltage Min:6.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
LED DRIVER, AEC-Q100, BOOST/SEPIC, TSSOP; Device Topology:Boost, SEPIC; No. of Outputs:2Outputs; Output Current:150mA; Output Voltage:40V; Driver Case Style:TSSOP; No. of Pins:20Pins; Input Voltage Min:4.75V; Input Voltage Max:40V; RoHS Compliant: Yes
LED CHARGE PUMP, 750KHZ, UMAX-10; Device Topology:-; No. of Outputs:1Outputs; Output Current:120mA; Output Voltage:5V; Driver Case Style:µMAX; No. of Pins:10Pins; Input Voltage Min:2.7V; Input Voltage Max:5.3V; Product Range:-; MSL:-RoHS Compliant: Yes
Device Topology:Constant Current; No. of Outputs:10Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:TQFN; No. of Pins:16Pins; Input Voltage Min:2.25V; Input Voltage Max:3.6V; Switching Frequency:-; Product Range:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, SOIC-16; Device Topology:Constant Current; No. of Outputs:3Outputs; Output Current:175mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
LED DRIVER, AEC-Q100, 30MHZ, HTSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:19V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes