Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 150mA |
Output Voltage | - |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Voltage Min | 7V |
Input Voltage Max | 24V |
Switching Frequency | - |
MSL | - |
Led Driver, Aec-Q100, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a APS13568KLJATR?
Additional datasheets, footprints and schematics for APS13568KLJATR are listed on our Part Details page. You can also find images and similar parts to APS13568KLJATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS13568KLJATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS13568KLJATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS13568KLJATR fall under?
The APS13568KLJATR is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to APS13568KLJATR when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS13568KLJATR you can contact the distributor directly for product support, shipping queries etc.
Is the APS13568KLJATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS13568KLJATR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APS13568KLJATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS13568KLJATR often in real-time on the comparison pages.
What if I can't find stock of APS13568KLJATR?
You can fill out our help required form which you can use to request a quote for APS13568KLJATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.