Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 150mA |
Output Voltage | - |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Voltage Min | 7V |
Input Voltage Max | 24V |
Switching Frequency | - |
Led Driver W/ Hall Effect Sw, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a APS13568ELJATR?
Additional datasheets, footprints and schematics for APS13568ELJATR are listed on our Part Details page. You can also find images and similar parts to APS13568ELJATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS13568ELJATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS13568ELJATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS13568ELJATR fall under?
The APS13568ELJATR is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to APS13568ELJATR when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS13568ELJATR you can contact the distributor directly for product support, shipping queries etc.
Is the APS13568ELJATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS13568ELJATR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for APS13568ELJATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS13568ELJATR often in real-time on the comparison pages.
What if I can't find stock of APS13568ELJATR?
You can fill out our help required form which you can use to request a quote for APS13568ELJATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.