Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 4Outputs |
Output Current | 20mA |
Output Voltage | - |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Switching Frequency | 10kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Dimming Control Type | PWM |
IC,LED DRIVER,CONSTANT CUR,5.5V,SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a RT9300AGE?
Additional datasheets, footprints and schematics for RT9300AGE are listed on our Part Details page. You can also find images and similar parts to RT9300AGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9300AGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9300AGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9300AGE fall under?
The RT9300AGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT9300AGE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9300AGE you can contact the distributor directly for product support, shipping queries etc.
Is the RT9300AGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9300AGE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9300AGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9300AGE often in real-time on the comparison pages.
What if I can't find stock of RT9300AGE?
You can fill out our help required form which you can use to request a quote for RT9300AGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.