Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
1,390
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
3,000
in stock
|
Buy Now | |
element14
from US$1.67
|
1,390
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 24Outputs |
Output Current | 72mA |
Output Voltage | 19V |
Driver Case Style | HMLPQ |
No. of Pins | 40Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
LED DRIVER, 24BIT, 30MHZ, HMLPQ-40 | element14 |
Led Driver, Const Current, 30Mhz, Hmlpq | Newark Electronics |
LED2472G Series 24 Current Output Channels Controlled SMT LED Driver - MLPQ-40EP | Future Electronics |
LED DRVR 24-CH 19V 0.072A 10-Pin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a LED2472GQTR?
Additional datasheets, footprints and schematics for LED2472GQTR are listed on our Part Details page. You can also find images and similar parts to LED2472GQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED2472GQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED2472GQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED2472GQTR fall under?
The LED2472GQTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED2472GQTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED2472GQTR you can contact the distributor directly for product support, shipping queries etc.
Is the LED2472GQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED2472GQTR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for LED2472GQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED2472GQTR often in real-time on the comparison pages.
What if I can't find stock of LED2472GQTR?
You can fill out our help required form which you can use to request a quote for LED2472GQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.