Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
12,671
in stock
|
Buy Now | |
element14
from US$1.26
|
12,671
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
1,827
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 40mA |
Output Voltage | 19V |
Driver Case Style | HQFN |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
LED DRIVER, 16BIT, 30MHZ, HQFN-24 | element14 |
Led Driver, Const Current, 30Mhz, Hqfn | Newark Electronics |
LED DRVR 16-CH PWM 19V 0.05A 24-Pin QFN T/R | Avnet Silica |
LED1642GW Series 16 Channel 3 to 40 mA 30 MHz Surface Mount LED Driver - QFN-24 | Future Electronics |
Where can I find additional details, specifications and documents for a LED1642GWQTR?
Additional datasheets, footprints and schematics for LED1642GWQTR are listed on our Part Details page. You can also find images and similar parts to LED1642GWQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED1642GWQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED1642GWQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED1642GWQTR fall under?
The LED1642GWQTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED1642GWQTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED1642GWQTR you can contact the distributor directly for product support, shipping queries etc.
Is the LED1642GWQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED1642GWQTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for LED1642GWQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED1642GWQTR often in real-time on the comparison pages.
What if I can't find stock of LED1642GWQTR?
You can fill out our help required form which you can use to request a quote for LED1642GWQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.