Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
4,788
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
8,672
in stock
|
Buy Now | |
element14
from US$1.20
|
4,788
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
2,486
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 40mA |
Output Voltage | 19V |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
LED1642GW Series 16 Channel 3 to 40 mA 30 MHz SMT LED Driver-TSSOP-24EP | Future Electronics |
Led Driver, Const Current, 30Mhz, Htssop | Newark Electronics |
LED DRIVER, 16BIT, 30MHZ, HTSSOP-24 | element14 |
IC: driver | Transfer Multisort Elektronik |
Linear LED Driver, 3 V to 5.5 V, 40 A, 19 V, 16 Pins, TSSOP-EP | Avnet America |
Where can I find additional details, specifications and documents for a LED1642GWXTTR?
Additional datasheets, footprints and schematics for LED1642GWXTTR are listed on our Part Details page. You can also find images and similar parts to LED1642GWXTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED1642GWXTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED1642GWXTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED1642GWXTTR fall under?
The LED1642GWXTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED1642GWXTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED1642GWXTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LED1642GWXTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED1642GWXTTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LED1642GWXTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED1642GWXTTR often in real-time on the comparison pages.
What if I can't find stock of LED1642GWXTTR?
You can fill out our help required form which you can use to request a quote for LED1642GWXTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.