Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Device Topology | Constant Current |
---|---|
No. of Outputs | 8Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Led Driver, 8Bit, 30Mhz, Htssop-16 | Newark Electronics |
STAP08DP5 Series 5.5 V 100 mA Low Voltage 8-Bit Constant Current LED -TSSOP-16EP | Future Electronics |
LED DRVR 8-CH 20V 0.1A 16-Pin HTSSOP EP T/R | Avnet America |
LED DRIVER, 8BIT, 30MHZ, HTSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a STAP08DP5XTTR?
Additional datasheets, footprints and schematics for STAP08DP5XTTR are listed on our Part Details page. You can also find images and similar parts to STAP08DP5XTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STAP08DP5XTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAP08DP5XTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STAP08DP5XTTR fall under?
The STAP08DP5XTTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STAP08DP5XTTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STAP08DP5XTTR you can contact the distributor directly for product support, shipping queries etc.
Is the STAP08DP5XTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STAP08DP5XTTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STAP08DP5XTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STAP08DP5XTTR often in real-time on the comparison pages.
What if I can't find stock of STAP08DP5XTTR?
You can fill out our help required form which you can use to request a quote for STAP08DP5XTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.