Status: | Active |
---|---|
Series: | NSI45015W |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,938
in stock
|
Buy Now | |
element14
from US$0.20
|
2,555
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,295
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Robust power package: 460 mW |
Wide operating voltage range, Immediate turn on, voltage surge suppressing protecting LEDs, SBT (Self Biased Transistor) technology, Negative temperature coefficient |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
High or low side control, simple battery charge, reduce LED binning and therefore inventory, NO EMI |
Applications |
---|
LED drive |
Contact wetting |
Display and signage - Channel letters, display backlighting, neon bulb replacements, LED stripes and modules |
Computing and industrial indicator lamps, backlighting |
End Products |
---|
Battery charging |
Automotive Applications - Cluster and central console backlighting - Navigation/Audio/Infotainment systems - Vanity mirror light, car door puddle light, ambience lighting, CHMSL, turn signals, side repeaters, tail lamps, brake lighting, trailer lights and contact wetting |
Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. |
Description | NSI45015W |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 45 |
IO Max (mA) | 15 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | SOD-123 |
Output Current Max:15Ma | Newark Electronics |
LED DRVR 2-Pin SOD-123 T/R | Avnet America |
IC: driver | Transfer Multisort Elektronik |
LED DRIVER, CONSTANT CURRENT, SOD-123-2 | element14 |
LED Driver 45V 15mA±20% CCR 0.46W SOD123 | RS |
NSI45015 Series 15 mA SMT Constant Current Regulator & LED Driver - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a NSI45015WT1G?
Additional datasheets, footprints and schematics for NSI45015WT1G are listed on our Part Details page. You can also find images and similar parts to NSI45015WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSI45015WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSI45015WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSI45015WT1G fall under?
The NSI45015WT1G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSI45015WT1G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSI45015WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSI45015WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSI45015WT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NSI45015WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSI45015WT1G often in real-time on the comparison pages.
What if I can't find stock of NSI45015WT1G?
You can fill out our help required form which you can use to request a quote for NSI45015WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.