DC Motor Drivers
Parts from DC Motor Drivers Category
BLDC MOTOR CTRL/DRIVER, 1-AXIS, 55V; Supply Voltage Min:12V; Supply Voltage Max:55V; Armature Current Max:-; Armature Voltage Max:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
BLDC MOTOR CTRL/DRIVER, 1-AXIS, 55V; Control / Drive Type:1-Quadrant Controller; Compatible Motor Type:Brushless DC Motors; Output Current Max:10A; Supply Voltage Min:12VDC; Supply Voltage Max:55VDC; Product Range:TMCM Series RoHS Compliant: Yes
BLDC MOTOR CTRL/DRIVER, 1-AXIS, 48V; Control / Drive Type:1-Quadrant Controller; Compatible Motor Type:Brushless DC Motors; Output Current Max:10A; Supply Voltage Min:14.5VDC; Supply Voltage Max:48VDC; Product Range:TMCM Series RoHS Compliant: Yes
MOTOR CONTROLLER, 3-PH, 18-30VDC, 40A; Control / Drive Type:4-Quadrant Controller; Compatible Motor Type:Brushless DC Motors; Output Current Max:100A; Supply Voltage Min:18VDC; Supply Voltage Max:30VDC; Product Range:VTD Series RoHS Compliant: Yes
MOTOR CONTROLLER, 3-PH, 18-53VDC, 20A; Control / Drive Type:4-Quadrant Controller; Compatible Motor Type:Brushless DC Motors; Output Current Max:100A; Supply Voltage Min:18VDC; Supply Voltage Max:53VDC; Product Range:VTD Series RoHS Compliant: Yes