Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 50VDC |
Armature Current Max | 10A |
Armature Voltage Max | - |
Product Range | - |
External Depth | 26mm |
External Length / Height | 180mm |
External Width | 103mm |
For Use With | Brush DC Motors of 10 to 500 W |
Operating Frequency | 50kHz |
Output Current Max | 10A |
Output Voltage Max | 48VDC |
Supply Voltage Range | 12V DC to 50V DC |
Motor Controller, Servo Amplifier, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 201583?
Additional datasheets, footprints and schematics for 201583 are listed on our Part Details page. You can also find images and similar parts to 201583 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201583 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201583 fall under?
The 201583 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to 201583 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201583 you can contact the distributor directly for product support, shipping queries etc.
Is the 201583 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201583 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 201583.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201583 often in real-time on the comparison pages.
What if I can't find stock of 201583?
You can fill out our help required form which you can use to request a quote for 201583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.