Status: | Unknown |
---|---|
Series: | BDE Pro Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Control / Drive Type | 4-Quadrant Controller |
---|---|
Compatible Motor Type | Brushed DC Motors |
Output Current Max | 25A |
Supply Voltage Min | 20VDC |
Supply Voltage Max | 80VDC |
Product Range | BDE Pro Series |
RoHS Compliant | Yes |
Driver, Dc Brush Motor, 15A, 20-80V | Newark Electronics |
Where can I find additional details, specifications and documents for a 84855104?
Additional datasheets, footprints and schematics for 84855104 are listed on our Part Details page. You can also find images and similar parts to 84855104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84855104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84855104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84855104 fall under?
The 84855104 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to 84855104 when available in the DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84855104 you can contact the distributor directly for product support, shipping queries etc.
Is the 84855104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84855104 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 84855104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84855104 often in real-time on the comparison pages.
What if I can't find stock of 84855104?
You can fill out our help required form which you can use to request a quote for 84855104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.